Texas Instruments Standard Linear and Logic Buck, 60Vin, 1.5A, 2.5Mhz, 10Vson; Topology Texas Instruments TPS54160ADRCT

Description
BUCK, 60VIN, 1.5A, 2.5MHZ, 10VSON; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet
Description
BUCK, 60VIN, 1.5A, 2.5MHZ, 10VSON; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, 60Vin, 1.5A, 2.5Mhz, 10Vson; Topology Texas Instruments - 27AJ0507 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 60Vin, 1.5A, 2.5Mhz, 10Vson; Topology Texas Instruments
27AJ0507
Buck, 60Vin, 1.5A, 2.5Mhz, 10Vson; Topology Texas Instruments 27AJ0507
BUCK, 60VIN, 1.5A, 2.5MHZ, 10VSON; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

BUCK, 60VIN, 1.5A, 2.5MHZ, 10VSON; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54160ADRCT
Switching Voltage Regulators TPS54160ADRCT
Switching Voltage Regulators 3.5-60Vin,1.5A SD Converter

Switching Voltage Regulators 3.5-60Vin,1.5A SD Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0507 TPS54160ADRCT
Product Name Buck, 60Vin, 1.5A, 2.5Mhz, 10Vson; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details