Texas Instruments Standard Linear and Logic Voltage Regulator TPS54160ADGQ

Description
SWITCHING REGULATOR, CURRENT-MODE, 1.5A, 2500KHZ SWITCHING FREQ-MAX, MSOP-10. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SWITCHING REGULATOR, CURRENT-MODE, 1.5A, 2500KHZ SWITCHING FREQ-MAX, MSOP-10. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 43559209 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
43559209
Voltage Regulator 43559209
SWITCHING REGULATOR, CURRENT-MODE, 1.5A, 2500KHZ SWITCHING FREQ-MAX, MSOP-10. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, CURRENT-MODE, 1.5A, 2500KHZ SWITCHING FREQ-MAX, MSOP-10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Buck, 60Vin, 1.5A, 2.5Mhz, 10Msop; Topology Texas Instruments - 33AH5238 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 60Vin, 1.5A, 2.5Mhz, 10Msop; Topology Texas Instruments
33AH5238
Buck, 60Vin, 1.5A, 2.5Mhz, 10Msop; Topology Texas Instruments 33AH5238
BUCK, 60VIN, 1.5A, 2.5MHZ, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

BUCK, 60VIN, 1.5A, 2.5MHZ, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54160ADGQ
Switching Voltage Regulators TPS54160ADGQ
Switching Voltage Regulators 3.5-60Vin,1.5A SD Converter

Switching Voltage Regulators 3.5-60Vin,1.5A SD Converter

Buy Now Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 43559209 33AH5238 TPS54160ADGQ
Product Name Voltage Regulator Buck, 60Vin, 1.5A, 2.5Mhz, 10Msop; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details