The TPS54160ADGQ is a 60-V, 1.5-A step-down DC/DC converter with an integrated 200-mΩ high-side MOSFET and Eco-mode™ for high efficiency at light loads. It operates from a 3.5-V to 60-V input voltage range, supports switching frequencies from 100 kHz to 2.5 MHz, and includes adjustable UVLO with hysteresis. The device features a 116-μA operating quiescent current and 1.3-μA shutdown current. It is housed in a 10-pin HVSSOP package with PowerPAD™, measuring 3 mm × 3 mm, and is rated for operation from -40°C to 125°C. An open-drain PowerGood output indicates regulation within 94% to 107% of the nominal output voltage.
3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 852744-TPS54160ADGQ
Series: Eco-Mode™
Features: Switching Regulator IC Output
Package: Tube
Family Name: TPS54160
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJ 1.5A 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 1.5A 10MSOP
IC REG BUCK ADJ 1.5A 10HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54160ADGQ | 296-30498-5-ND | 852744-TPS54160ADGQ | TPS54160ADGQ | TPS54160ADGQ | TPS54160ADGQ | TPS54160ADGQ |
| Product Name | TPS54160A 3.5V to 60V Input, 1.5A Step-Down Converter with Eco-Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54160ADGQ | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; Tube | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | ||||||
| Output Voltage | 0.8000 to 58 volts | 0.8000 to 58 volts | 0.8000 to 58 volts | 0.8000 volts | 0.8000 volts |