Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54140DGQ

Description
Switching Voltage Regulators 3.5V-42V,1.5A Step Down SWIFT Cnvrtr
Datasheet
Description
Switching Voltage Regulators 3.5V-42V,1.5A Step Down SWIFT Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54140DGQ
Switching Voltage Regulators TPS54140DGQ
Switching Voltage Regulators 3.5V-42V,1.5A Step Down SWIFT Cnvrtr

Switching Voltage Regulators 3.5V-42V,1.5A Step Down SWIFT Cnvrtr

Buy Now Datasheet
Voltage Regulator - 16921263 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16921263
Voltage Regulator 16921263
SWITCHING REGULATOR, CURRENT-MODE, 1.5A, 2500KHZ SWITCHING FREQ-MAX, MSOP-10. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, CURRENT-MODE, 1.5A, 2500KHZ SWITCHING FREQ-MAX, MSOP-10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc Dc Converter, Step Down, 10Msop; Topology Texas Instruments - 74AH5208 - Newark, An Avnet Company
Chicago, IL, United States
Dc Dc Converter, Step Down, 10Msop; Topology Texas Instruments
74AH5208
Dc Dc Converter, Step Down, 10Msop; Topology Texas Instruments 74AH5208
DC DC CONVERTER, STEP DOWN, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV;RoHS Compliant: Yes

DC DC CONVERTER, STEP DOWN, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number TPS54140DGQ 16921263 74AH5208
Product Name Switching Voltage Regulators Voltage Regulator Dc Dc Converter, Step Down, 10Msop; Topology Texas Instruments
Input Voltage 3.5 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details