Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54140ADRCT

Description
Switching Voltage Regulators 3.5-42Vin,1.5A SD Converter
Datasheet
Description
Switching Voltage Regulators 3.5-42Vin,1.5A SD Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54140ADRCT
Switching Voltage Regulators TPS54140ADRCT
Switching Voltage Regulators 3.5-42Vin,1.5A SD Converter

Switching Voltage Regulators 3.5-42Vin,1.5A SD Converter

Buy Now Datasheet
Buck, 42Vin, 1.5A, 2.5Mhz, 10Vson; Topology Texas Instruments - 28AH5874 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 42Vin, 1.5A, 2.5Mhz, 10Vson; Topology Texas Instruments
28AH5874
Buck, 42Vin, 1.5A, 2.5Mhz, 10Vson; Topology Texas Instruments 28AH5874
BUCK, 42VIN, 1.5A, 2.5MHZ, 10VSON; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

BUCK, 42VIN, 1.5A, 2.5MHZ, 10VSON; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54140ADRCT 28AH5874
Product Name Switching Voltage Regulators Buck, 42Vin, 1.5A, 2.5Mhz, 10Vson; Topology Texas Instruments
Input Voltage 3.5 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details