Texas Instruments Buck 42V 1.5A Step-Down DC-DC Converter IC TPS54140ADRCR

Description
3.5-42V In, 1.5A Step-Down Converter, Adjustable Out, VSON Product overview: TPS54140ADRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 42V, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54140ADRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5-42V In, 1.5A Step-Down Converter, Adjustable Out, VSON Product overview: TPS54140ADRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 42V, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54140ADRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 42V 1.5A Step-Down DC-DC Converter IC
739-TPS54140ADRCR
Buck 42V 1.5A Step-Down DC-DC Converter IC 739-TPS54140ADRCR
3.5-42V In, 1.5A Step-Down Converter, Adjustable Out, VSON Product overview: TPS54140ADRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 42V, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54140ADRCR can be used for catalog matching and distributor lookup.

3.5-42V In, 1.5A Step-Down Converter, Adjustable Out, VSON Product overview: TPS54140ADRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 42V, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54140ADRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54140ADRCR
Product Name Buck 42V 1.5A Step-Down DC-DC Converter IC
Package Type Other; VSON
Output Voltage 39 volts
Input Voltage 42 volts
IOUT 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1227514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DU - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers