DC/DC CONV, BUCK, 2.5MHZ, MSOP POWERPAD; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP PowerPAD; No. of Pins:10Pins; Output Current:1.5A; Output RoHS Compliant: Yes
Switching Voltage Regulators 3.5-42Vin,1.5A SD Converter
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH5873 | TPS54140ADGQR |
| Product Name | Dc/dc Conv, Buck, 2.5Mhz, Msop Powerpad; Topology Texas Instruments | Switching Voltage Regulators |
| Input Voltage | 3.5 to 42 volts |