Texas Instruments TPS54140A 3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode TPS54140ADGQR

Description
3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54140A 3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode - TPS54140ADGQR - Texas Instruments
Dallas, TX, United States
TPS54140A 3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode
TPS54140ADGQR
TPS54140A 3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode TPS54140ADGQR
3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125

3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54140ADGQR - 135149-TPS54140ADGQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54140ADGQR
135149-TPS54140ADGQR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54140ADGQR 135149-TPS54140ADGQR
Manufacturer: Texas Instruments Win Source Part Number: 135149-TPS54140ADGQR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Family Name: TPS54140A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-PowerPad Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 39V Minimum Input Voltage: 3.5V Alternative Parts (Cross-Reference): MAX5083ATE+TG104; MAX5083ATE+; MAX5082ATE+; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135149-TPS54140ADGQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: TPS54140A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 39V
Minimum Input Voltage: 3.5V
Alternative Parts (Cross-Reference): MAX5083ATE+TG104; MAX5083ATE+; MAX5082ATE+;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36805-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36805-6-ND
Voltage Regulators - DC DC Switching Regulators 296-36805-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36805-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36805-1-ND
Voltage Regulators - DC DC Switching Regulators 296-36805-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36805-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36805-2-ND
Voltage Regulators - DC DC Switching Regulators 296-36805-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54140ADGQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54140ADGQR
Voltage Regulators - DC DC Switching Regulators TPS54140ADGQR
IC REG BUCK ADJ 1.5A 10MSOP

IC REG BUCK ADJ 1.5A 10MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54140ADGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54140ADGQR
Voltage Regulators - DC DC Switching Regulators TPS54140ADGQR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54140ADGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54140ADGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54140ADGQR
IC REG BUCK ADJ 1.5A 10HVSSOP

IC REG BUCK ADJ 1.5A 10HVSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54140ADGQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54140ADGQR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54140ADGQR
IC REG BUCK ADJ 1.5A 10MSOP

IC REG BUCK ADJ 1.5A 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54140ADGQR 135149-TPS54140ADGQR 296-36805-6-ND TPS54140ADGQR TPS54140ADGQR TPS54140ADGQR TPS54140ADGQR
Product Name TPS54140A 3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54140ADGQR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; MSOP-PowerPAD,VSON Other; 10-MSOP-PowerPad Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 39 volts 0.8000 volts 0.8000 to 39 volts 0.8000 volts 0.8000 to 39 volts 0.8000 volts
Unlock Full Specs
to access all available technical data