1.5A DC-DC Converter, 3.5-42V In, 39V Out, HVSSOP Product overview: TPS54140ADGQ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 42V, 39V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 42V, 39V, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54140ADGQ can be used for catalog matching and distributor lookup.
DC-DC 1.5A 42V Step-Down SWIFT HTSSOP10
DC-DC 1.5A 42V Step-Down SWIFT HTSSOP10
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-TPS54140ADGQ | 7741455 |
| Product Name | 1.5A 42V 39V DC-DC Converter IC | DC-DC Converters ICs |
| Package Type | Other; HVSSOP | Other; Msop |
| Output Voltage | 39 volts | |
| Input Voltage | 42 volts | |
| IOUT | 1.5 amps |