The TPS54140ADGQ is a 42-V, 1.5-A step-down DC/DC converter with an integrated 200-mΩ high-side MOSFET and Eco-mode™ for high efficiency at light loads. It operates from a 3.5-V to 42-V input voltage range and supports switching frequencies from 100 kHz to 2.5 MHz. The device features adjustable under-voltage lockout, a 116-μA operating quiescent current, and a 1.3-μA shutdown current. It is housed in a 10-pin HVSSOP (DGQ) package with an exposed thermal pad, measuring 3.00 mm × 3.00 mm. The part includes an open-drain power good output, slow start/sequencing control, and synchronization to an external clock. It is rated for operation from -40°C to 125°C.
3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 852145-TPS54140ADGQ
Series: Eco-Mode™
Features: Switching Regulator IC Output
Package: Tube
Family Name: TPS54140
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJ 1.5A 10HVSSOP
IC REG BUCK ADJ 1.5A 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54140ADGQ | 852145-TPS54140ADGQ | 296-30499-5-ND | TPS54140ADGQ | TPS54140ADGQ | TPS54140ADGQ |
| Product Name | TPS54140A 3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54140ADGQ | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; Tube | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | |||||
| Output Voltage | 0.8000 to 39 volts | 0.8000 to 39 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 39 volts |