Dual Output, High Efficiency 3A Switcher + 3A Low Noise LDO 24-VQFN -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 900797-TPS54122RHLR
Operating Temperature Range: -40°C ~ 125°C
Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz ~ 2MHz 24-VQFN (5.5x3.5)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS54122
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (5.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS54122RHLR-ND, 296-40785-6, 296-40785-2, 296-40785-1, -296-40785-1-ND
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz ~ 2MHz 24-VQFN (5.5x3.5)
3A QuietSupply™ Regulator with Integrated DC-DC Converter and Low-Noise LDO 24-VQFN -40 to 150 Product overview: TPS54122RHLR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, VQFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS54122RHLR can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz ~ 2MHz 24-VQFN (5.5x3.5)
IC REG DL BUCK/LNR SYNC 24VQFN
IC REG DL BUCK/LNR SYNC 24VQFN
IC REG DL BUCK/LNR SYNC 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54122RHLR | 900797-TPS54122RHLR | 296-40785-2-ND | 776-TPS54122RHLR | TPS54122RHLR | TPS54122RHLR | TPS54122RHLR | TPS54122RHLR |
| Product Name | TPS54122 Dual Output, High Efficiency 3A Switcher + 3A Low Noise LDO | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS54122RHLR | Voltage Regulators - Linear + Switching | 3A VQFN LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | |||||||
| Output Voltage Type | Fixed | |||||||
| Package Type | Other; VQFN | Other; 24-VQFN (5.5x3.5) | Other; 24-VFQFN Exposed Pad | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Special Features | Enable,Power Good | Multiple Outputs | ||||||
| Output Voltage | 0.8000 to 4.5 volts | 0.8000 to 3.6 volts | 3.6 volts |