The TPS54120 is a low-noise, 1-A power supply integrating a step-down DC-DC converter and a low-dropout regulator for noise-sensitive applications. It operates from a 4.5-V to 17-V input voltage range and provides an adjustable output from 0.8 V to 6.0 V. The device features a 3.5-mm × 5.5-mm QFN-24 package, supports switching frequency synchronization from 200 kHz to 1.2 MHz, and is specified for operation from -40°C to +125°C junction temperature. The TPS54120RGYT variant is supplied in a 250-unit tape and reel with a VQFN-24 (RGY) package and a -40°C to +125°C operating temperature range.
Low-Noise 1A Power Supply with Integrated DC-DC Converter and Low-Dropout Regulator 24-VQFN -40 to 125
1A DC/DC Controller, 17V In, 6V Out, VQFN Product overview: TPS54120RGYT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 17V, 6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 17V, 6V, VQFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS54120RGYT can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 200kHz ~ 1.2MHz 24-VQFN (5.5x3.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 200kHz ~ 1.2MHz 24-VQFN (5.5x3.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 200kHz ~ 1.2MHz 24-VQFN (5.5x3.5)
Win Source Part Number: 1100973-TPS54120RGYT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 200kHz ~ 1.2MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8V ~ 6V, 1A
Voltage/Current - Output 2: 0.8V ~ 6V, 1A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 2.2V ~ 17V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TPS56C215RNNT; TPS56C215RNNR; TPS40101RGERTPS54120
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-30358-6,296-3035
Base Product Number: TPS54120
IC REG DL BUCK/LINEAR 24VQFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 200kHz ~ 1.2MHz 24-VQFN (5.5x3.5)
IC REG DL BUCK/LINEAR 24VQFN
IC REG DL BUCK/LINEAR 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54120RGYT | 776-TPS54120RGYT | 296-30358-1-ND | 1100973-TPS54120RGYT | TPS54120RGYT | TPS54120RGYT | TPS54120RGYT | TPS54120RGYT |
| Product Name | TPS54120 Low-Noise 1A Power Supply with Integrated DC-DC Converter and Low-Dropout Regulator | 1A 17V 6V VQFN Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | |||||||
| Output Voltage Type | Fixed | Adjustable / Variable | ||||||
| Package Type | Other; VQFN | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; Tape & Reel | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Multiple Outputs | Multiple Outputs | |||||
| Output Voltage | 0.8000 to 6 volts | 6 volts | 0.8000 to 6 volts |