The TPS54110 is a 3-V to 6-V input, 1.5-A synchronous buck converter designed for low-voltage, high-density power systems, integrating MOSFET switches for high efficiency. It is available in a 20-pin HTSSOP (PWP) PowerPAD™ package measuring 6.50 mm × 4.40 mm, with an adjustable output voltage ranging from 0.9 V to 3.3 V with 1% accuracy. The device supports switching frequencies of 350 kHz, 550 kHz, or adjustable from 280 kHz to 700 kHz, and includes features such as peak current limit, thermal shutdown, and a power-good output. Operating temperature range is -40°C to 85°C.
3V to 6V Input, 1.5A Synchronous SWIFT? Step-Down Converter 20-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043304-TPS54110PWPRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 1.5A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.5A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1.5A 20HTSSOP
IC REG BUCK ADJ 1.5A 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54110PWPRG4 | 043304-TPS54110PWPRG4 | TPS54110PWPRG4-ND | TPS54110PWPRG4 | TPS54110PWPRG4 | TPS54110PWPRG4 | TPS54110PWPRG4 |
| Product Name | TPS54110 3V to 6V Input, 1.5A Synchronous SWIFT? Step-Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54110PWPRG4 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 4.5 volts | 0.9000 volts | 0.9000 to 3.3 volts | 0.9000 volts | 0.9000 to 3.3 volts | 0.9000 volts |