The TPS54110 is a 3-V to 6-V input, 1.5-A synchronous step-down converter with an adjustable output voltage ranging from 0.9 V to 3.3 V and 1% accuracy. It features integrated MOSFET switches, externally compensated control for design flexibility, and a fixed or adjustable PWM frequency of 280 kHz to 700 kHz. The device is packaged in a 20-pin HTSSOP (PWP) PowerPAD™ package with a body size of 6.50 mm × 4.40 mm and operates over a temperature range of -40°C to 85°C. It includes thermal shutdown and peak current limit for load protection, and a power-good output for supply sequencing. The exposed PowerPAD must be soldered to the PCB for proper thermal performance.
3V to 6V Input, 1.5A Synchronous SWIFT? Step-Down Converter 20-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 1.5A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.5A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1.5A 20HTSSOP
IC REG BUCK ADJ 1.5A 20HTSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54110PWP | 296-17086-ND | TPS54110PWP | TPS54110PWP | TPS54110PWP | TPS54110PWP |
| Product Name | TPS54110 3V to 6V Input, 1.5A Synchronous SWIFT? Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 4.5 volts | 0.9000 to 3.3 volts | 0.9000 to 3.3 volts | 0.9000 volts | 0.9000 volts |