Texas Instruments TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter TPS5410DRG4

Description
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet
Description
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter - TPS5410DRG4 - Texas Instruments
Dallas, TX, United States
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter
TPS5410DRG4
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter TPS5410DRG4
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125

5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DRG4 - 056237-TPS5410DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DRG4
056237-TPS5410DRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DRG4 056237-TPS5410DRG4
Manufacturer: Texas Instruments Win Source Part Number: 056237-TPS5410DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 31.32V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056237-TPS5410DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 31.32V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5410DRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS5410DRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS5410DRG4-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5410DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5410DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5410DRG4
IC REG BUCK ADJ 1A 8SOIC

IC REG BUCK ADJ 1A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5410DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5410DRG4
Voltage Regulators - DC DC Switching Regulators TPS5410DRG4
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5410DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5410DRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5410DRG4
IC REG BUCK ADJUSTABLE 1A 8SOIC

IC REG BUCK ADJUSTABLE 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5410DRG4 056237-TPS5410DRG4 TPS5410DRG4-ND TPS5410DRG4 TPS5410DRG4 TPS5410DRG4
Product Name TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DRG4 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 31 volts 1.22 volts 1.22 to 31.32 volts 1.22 volts 1.22 to 31.32 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20124 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20124MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
TPS51312 3.1V to 5.5V Input, DCAP2 Mode, 3A, 900KHz Integrated Step-Down Converter - FX012 - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSON
Special Features Enable,Light Load Efficiency,Output Discharge,Power Good
View Details
LM10500 5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling - LM10500SQ-0.8/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
IOUT 5 amps
View Details
3 suppliers