1A DC/DC Step Down Converter, 5.5-36V In, 1.23-31V Out, 500kHz, 8-SOIC Product overview: TPS5410DR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 36V, 31V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 36V, 31V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5410DR can be used for catalog matching and distributor lookup.
Step-down type Adjustable 1.221V~31.32V 1A 5.5V~36V SOIC-8 DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-TPS5410DR | TPS5410DR |
| Product Name | Buck 1A 36V 31V Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; D | SOIC |
| Output Voltage | 31 volts | 1.22 to 31.32 volts |
| Input Voltage | 36 volts | 5.5 to 36 volts |
| IOUT | 1 amps | 1 amps |