Texas Instruments TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter TPS5410DR

Description
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet
Description
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter - TPS5410DR - Texas Instruments
Dallas, TX, United States
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter
TPS5410DR
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter TPS5410DR
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125

5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26982-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26982-2-ND
Voltage Regulators - DC DC Switching Regulators 296-26982-2-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26982-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26982-6-ND
Voltage Regulators - DC DC Switching Regulators 296-26982-6-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26982-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26982-1-ND
Voltage Regulators - DC DC Switching Regulators 296-26982-1-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DR - 034049-TPS5410DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DR
034049-TPS5410DR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DR 034049-TPS5410DR
Manufacturer: Texas Instruments Win Source Part Number: 034049-TPS5410DR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Family Name: TPS5410 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 31.32V Minimum Input Voltage: 5.5V Alternative Parts (Cross-Reference): MP4462DN; R6902D13TR; R5972D; Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034049-TPS5410DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: TPS5410
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 31.32V
Minimum Input Voltage: 5.5V
Alternative Parts (Cross-Reference): MP4462DN; R6902D13TR; R5972D;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5410DR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5410DR
Voltage Regulators - DC DC Switching Regulators TPS5410DR
IC REG BUCK ADJUSTABLE 1A 8SOIC

IC REG BUCK ADJUSTABLE 1A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5410DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5410DR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5410DR
IC REG BUCK ADJ 1A 8SOIC

IC REG BUCK ADJ 1A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5410DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5410DR
Voltage Regulators - DC DC Switching Regulators TPS5410DR
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5410DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5410DR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5410DR
IC REG BUCK ADJUSTABLE 1A 8SOIC

IC REG BUCK ADJUSTABLE 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5410DR 296-26982-2-ND 034049-TPS5410DR TPS5410DR TPS5410DR TPS5410DR TPS5410DR
Product Name TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 31 volts 1.22 to 31.32 volts 1.22 volts 1.22 volts 1.22 volts 1.22 to 31.32 volts
Unlock Full Specs
to access all available technical data