Texas Instruments TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter TPS5410DG4

Description
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet
Description
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter - TPS5410DG4 - Texas Instruments
Dallas, TX, United States
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter
TPS5410DG4
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter TPS5410DG4
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125

5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DG4 - 213372-TPS5410DG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DG4
213372-TPS5410DG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DG4 213372-TPS5410DG4
Manufacturer: Texas Instruments Win Source Part Number: 213372-TPS5410DG4 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 31.32V Minimum Input Voltage: 5.5V Alternative Parts (Cross-Reference): AOZ1284PI; BD9876AEFJ-E2; A8586KLJTR-T-2; TPS5410DG4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Multimedia, Industrial, Audio, Automotive, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 213372-TPS5410DG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 31.32V
Minimum Input Voltage: 5.5V
Alternative Parts (Cross-Reference): AOZ1284PI; BD9876AEFJ-E2; A8586KLJTR-T-2; TPS5410DG4;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Multimedia, Industrial, Audio, Automotive, Power Management

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5410DG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS5410DG4-ND
Voltage Regulators - DC DC Switching Regulators TPS5410DG4-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
36V 1A 500kHz SOIC Voltage Regulator IC
739-TPS5410DG4
36V 1A 500kHz SOIC Voltage Regulator IC 739-TPS5410DG4
DC/DC Controller, 5.5-36V In, 1A Out, 500kHz, 8-SOIC Product overview: TPS5410DG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 1A, 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 1A, 500kHz, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5410DG4 can be used for catalog matching and distributor lookup.

DC/DC Controller, 5.5-36V In, 1A Out, 500kHz, 8-SOIC Product overview: TPS5410DG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 1A, 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 1A, 500kHz, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5410DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5410DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5410DG4
Voltage Regulators - DC DC Switching Regulators TPS5410DG4
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5410DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5410DG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5410DG4
IC REG BUCK ADJ 1A 8SOIC

IC REG BUCK ADJ 1A 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5410DG4 213372-TPS5410DG4 TPS5410DG4-ND 739-TPS5410DG4 TPS5410DG4 TPS5410DG4
Product Name TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410DG4 Voltage Regulators - DC DC Switching Regulators 36V 1A 500kHz SOIC Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 31 volts 1.22 volts 1.22 to 31.32 volts 1.22 volts 1.22 to 31.32 volts 1.22 volts
Unlock Full Specs
to access all available technical data