Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS5410D

Description
Switching Voltage Regulators 5.5V to 36V Input 1A Step Down Conv
Datasheet
Description
Switching Voltage Regulators 5.5V to 36V Input 1A Step Down Conv
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS5410D
Switching Voltage Regulators TPS5410D
Switching Voltage Regulators 5.5V to 36V Input 1A Step Down Conv

Switching Voltage Regulators 5.5V to 36V Input 1A Step Down Conv

Buy Now Datasheet
Step-Down Converter, 8-Soic; Topology Texas Instruments - 18M3221 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Converter, 8-Soic; Topology Texas Instruments
18M3221
Step-Down Converter, 8-Soic; Topology Texas Instruments 18M3221
STEP-DOWN CONVERTER, 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.22V RoHS Compliant: Yes

STEP-DOWN CONVERTER, 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.22V RoHS Compliant: Yes

Supplier's Site
Ic, Voltage Regulator, 500Khz, Soic-8; Topology Texas Instruments - 33AH5236 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator, 500Khz, Soic-8; Topology Texas Instruments
33AH5236
Ic, Voltage Regulator, 500Khz, Soic-8; Topology Texas Instruments 33AH5236
IC, VOLTAGE REGULATOR, 500KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.22V;RoHS Compliant: Yes

IC, VOLTAGE REGULATOR, 500KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.22V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS5410D 18M3221
Product Name Switching Voltage Regulators Step-Down Converter, 8-Soic; Topology Texas Instruments
Input Voltage 5.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details