Texas Instruments TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter TPS5410D

Description
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet
Description
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter - TPS5410D - Texas Instruments
Dallas, TX, United States
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter
TPS5410D
TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter TPS5410D
5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125

5.5V to 36V Input, 1A, 500kHz Step Down Converter 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410D - 081668-TPS5410D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410D
081668-TPS5410D
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410D 081668-TPS5410D
Manufacturer: Texas Instruments Win Source Part Number: 081668-TPS5410D Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 31.32V Minimum Input Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Multimedia, Industrial, Audio, Automotive, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081668-TPS5410D
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 31.32V
Minimum Input Voltage: 5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Multimedia, Industrial, Audio, Automotive, Power Management

Buy Now Datasheet
Switching Regulators - 389340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
389340
Switching Regulators 389340
Texas Instruments TPS5410D

Texas Instruments TPS5410D

Supplier's Site
Switching Regulators - 9232398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9232398
Switching Regulators 9232398
Texas Instruments TPS5410D

Texas Instruments TPS5410D

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-20787-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-20787-5-ND
Voltage Regulators - DC DC Switching Regulators 296-20787-5-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5410D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5410D
Voltage Regulators - DC DC Switching Regulators TPS5410D
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5410D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5410D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5410D
IC REG BUCK ADJ 1A 8SOIC

IC REG BUCK ADJ 1A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5410D - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5410D
Voltage Regulators - DC DC Switching Regulators TPS5410D
IC REG BUCK ADJUSTABLE 1A 8SOIC

IC REG BUCK ADJUSTABLE 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5410D 081668-TPS5410D 389340 296-20787-5-ND TPS5410D TPS5410D TPS5410D
Product Name TPS5410 5.5V to 36V Input, 1A, 500kHz Step Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5410D Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Boost Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; Soic SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 31 volts 1.22 volts 1.22 to 31.32 volts 1.22 to 31.32 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data