3V to 4V Input, 14A Synchronous Step-Down SWIFT? Converter for Pre-biased Outputs 28-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 28-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 14A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 28-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54073PWPG4 | TPS54073PWPG4-ND | TPS54073PWPG4 | TPS54073PWPG4 |
| Product Name | TPS54073 3V to 4V Input, 14A Synchronous Step-Down SWIFT? Converter for Pre-biased Outputs | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Synchronous Rectification | ||
| Output Voltage | 0.9000 to 2.5 volts | 0.9000 to 3.6 volts | 0.9000 volts | 0.9000 to 3.6 volts |