The TPS54062DRBT is a 60-V, 50-mA synchronous step-down converter with integrated high-side and low-side MOSFETs, housed in an 8-pin SON package measuring 3.00 mm × 3.00 mm. It operates with a quiescent current of 89 µA typical and supports an adjustable switching frequency from 100 kHz to 400 kHz. The device includes diode emulation for improved light-load efficiency, internal slow-start, and protection features such as cycle-by-cycle current limit, thermal shutdown, and frequency foldback. It is rated for operation from -40°C to 125°C and meets the specifications of the TPS54062 series.
4.7V to 60V Input, 50mA Synchronous Step-Down Converter 8-SON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-VDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 851623-TPS54062DRBT
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS54062
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-30078-6, 296-30078-1, 296-30078-2, -296-30078-1, -296-30078-1-ND, -TPS54062DRBT-NDR
IC REG BUCK ADJUSTABLE 50MA 8SON
IC REG BUCK ADJUSTABLE 50MA 8SON
IC REG BUCK ADJ 50MA 8SON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-VDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54062DRBT | 296-30078-2-ND | 851623-TPS54062DRBT | TPS54062DRBT | TPS54062DRBT | TPS54062DRBT | TPS54062DRBT |
| Product Name | TPS54062 4.7V to 60V Input, 50mA Synchronous Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54062DRBT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SON,VSSOP | Other; 8-VDFN Exposed Pad | Other; Reel - TR | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 58 volts | 0.8000 to 58 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 58 volts |