4.7V to 60V Input, 50mA Synchronous Step-Down Converter 8-SON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-VDFN Exposed Pad
IC REG BUCK ADJ 50MA 8SON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 50MA 8SON
IC REG BUCK ADJUSTABLE 50MA 8SON
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54062DRBR | 296-TPS54062DRBRDKR-ND | TPS54062DRBR | TPS54062DRBR | TPS54062DRBR | TPS54062DRBR |
| Product Name | TPS54062 4.7V to 60V Input, 50mA Synchronous Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; SON,VSSOP | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 58 volts | 0.8000 to 58 volts | 0.8000 volts | 0.8000 to 58 volts | 0.8000 volts |