Automotive Catalog, SWIFT 4.7V -60-V, 200-mA Synchronous Step-Down DC-DC Converter 8-SON -40 to 150
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 200mA 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 200mA 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 200mA 8-VDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272557-TPS54061QDRB
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 1.1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 200mA
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Output Voltage MAX: 58V
Input Voltage MIN: 4.7V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): TPS54061DRBR; TPS54061QDRBRQ1; TPS54061QDRBTQ1; MAX17552ATB+T;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 200MA 8SON
Switching Voltage Regulators Automotive Catalog, 4.7V -60-V, 200-mA Synchronous Step-Down DC-DC Converter 8-SON -40 to 150
IC REG BUCK ADJ 200MA 8SON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 200mA 8-VDFN Exposed Pad
IC REG BUCK ADJ 200MA 8SON
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54061QDRBTQ1 | 296-50095-2-ND | 1272557-TPS54061QDRBTQ1 | TPS54061QDRBTQ1 | TPS54061QDRBTQ1 | TPS54061QDRBTQ1 | TPS54061QDRBTQ1 | TPS54061QDRBTQ1 |
| Product Name | TPS54061-Q1 Automotive Catalog, SWIFT 4.7V -60-V, 200-mA Synchronous Step-Down DC-DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54061QDRBTQ1 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 58 volts | 0.8000 to 58 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 58 volts |