Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS54061EVM-142

Description
TPS54061 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS54061 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-37519-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-37519-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-37519-ND
TPS54061 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS54061 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1090191-TPS54061EVM-142 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1090191-TPS54061EVM-142
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1090191-TPS54061EVM-142
Win Source Part Number: 1090191-TPS54061EVM- 142 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 200mA Voltage - Input: 8V ~ 60V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: TPS54061 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS54061EVM-142TPS54 061EVM-142 .; TPS54061EVM142; TPS54061EVM142 .; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-37519,TPS54061EV M-142-ND Base Product Number: TPS54061 RoHS Status: Not applicable

Win Source Part Number: 1090191-TPS54061EVM-142
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 200mA
Voltage - Input: 8V ~ 60V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS54061
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS54061EVM-142TPS54061EVM-142 .; TPS54061EVM142; TPS54061EVM142 .;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-37519,TPS54061EVM-142-ND
Base Product Number: TPS54061
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS54061EVM-142 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS54061EVM-142
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS54061EVM-142
EVAL MODULE FOR TPS54061-142

EVAL MODULE FOR TPS54061-142

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-37519-ND 1090191-TPS54061EVM-142 TPS54061EVM-142
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743241 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BCR430U LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Lighting ; LED Lighting
View Details