Texas Instruments Standard Linear and Logic DC-DC Converters ICs TPS54061DRBT

Description
DC-DC Step-Down 60V 200mA Low-IQ VSON8EP
Request a Quote Datasheet
Description
DC-DC Step-Down 60V 200mA Low-IQ VSON8EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters ICs - 7741446 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
7741446
DC-DC Converters ICs 7741446
DC-DC Step-Down 60V 200mA Low-IQ VSON8EP

DC-DC Step-Down 60V 200mA Low-IQ VSON8EP

Supplier's Site
DC-DC Converters ICs - 7741446P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
7741446P
DC-DC Converters ICs 7741446P
DC-DC Step-Down 60V 200mA Low-IQ VSON8EP

DC-DC Step-Down 60V 200mA Low-IQ VSON8EP

Supplier's Site
DC-DC Converters ICs - 9222329 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
9222329
DC-DC Converters ICs 9222329
DC-DC Step-Down 60V 200mA Low-IQ VSON8EP

DC-DC Step-Down 60V 200mA Low-IQ VSON8EP

Supplier's Site
Singapore, Singapore
Buck 60V 200mA Step-Down DC-DC Converter IC
739-TPS54061DRBT
Buck 60V 200mA Step-Down DC-DC Converter IC 739-TPS54061DRBT
60V 200mA Synchronous Step-Down Converter, Adjustable Output Product overview: TPS54061DRBT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 60V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 60V, 200mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54061DRBT can be used for catalog matching and distributor lookup.

60V 200mA Synchronous Step-Down Converter, Adjustable Output Product overview: TPS54061DRBT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 60V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 60V, 200mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54061DRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 7741446 7741446P 739-TPS54061DRBT
Product Name DC-DC Converters ICs DC-DC Converters ICs Buck 60V 200mA Step-Down DC-DC Converter IC
Package Type Other; Son Other; VSON
Output Voltage Type Adjustable / Variable Adjustable / Variable
Configuration / Function Buck; Step down Buck Positive
Output Voltage 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
Specs
Package Type Other; Tape & Reel
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details