Win Source Part Number: 1100955-TPS54060EVM-
Category: Development Boards, Kits, Programmers>Evaluati
Series: SWIFT™
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: ±18V
Current - Output: 100mA
Voltage - Input: 18V ~ 30V
Main Purpose: DC/DC, Positive and Negative
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS54060
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Alternative Parts (Cross-Reference): TPS54060EVM-590TPS54
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-28265,TPS54060EV
Base Product Number: TPS54060
RoHS Status: Not applicable
TPS54060 SWIFT™ DC/DC, Positive and Negative 2, Non-Isolated Outputs Evaluation Board
EVAL MODULE FOR TPS54060 DC/DC Positive and Negative 2 Non-Isolated - ¦18V 0 ~ 100 mA 18 ~ 30V Buck 300kHz Fully Populated Board TPS54060
Power Management IC Development Tools DC/DC converter Eval Mod
EVAL MODULE FOR TPS54060
DC/DC, BUCK, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS54060; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down DC / DC Converter; Kit Contents:Board RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1100955-TPS54060EVM-590 | 296-28265-ND | TPS54060EVM-590 | TPS54060EVM-590 | TPS54060EVM-590 | 27AJ0505 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MODULE FOR TPS54060 DC/DC Positive and Negative 2 Non-Isolated - ¦18V 0 ~ 100 mA 18 ~ 30V Buck 300kHz Fully Populated Board TPS54060 | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Dc/dc, Buck, Evaluation Module; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |