The TPS54060DRCT is a 60-V, 0.5-A step-down DC-DC converter with an integrated 200-mΩ high-side MOSFET, designed for industrial and commercial low-power systems. It operates from a 3.5-V to 60-V input voltage range and features pulse-skip Eco-Mode for high efficiency at light loads, with a quiescent current of 116 μA and a shutdown current of 1.3 μA. The device supports switching frequencies from 100 kHz to 2.5 MHz and can synchronize to an external clock. It is packaged in a 10-pin VSON package measuring 3.00 mm × 3.00 mm, with an operational temperature range of -40°C to 150°C.
3.5V to 60V Input, 0.5A Step-Down Converter with Eco-Mode 10-VSON -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1317539-TPS54060DRCT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 500mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Split Rail
Frequency - Switching: 100kHz ~ 2.5MHz
Voltage - Output (Max): 58V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-27671-1-ND,296-
Base Product Number: TPS54060
RoHS Status: ROHS3 Compliant
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
IC REG BCK SPLIT RAIL ADJ 10VSON
IC REG BCK SPLIT RAIL ADJ 10VSON
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
IC REG BCK SPLIT RAIL ADJ 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54060DRCT | 1317539-TPS54060DRCT | 296-27671-2-ND | TPS54060DRCT | TPS54060DRCT | TPS54060DRCT | TPS54060DRCT |
| Product Name | TPS54060 3.5V to 60V Input, 0.5A Step-Down Converter with Eco-Mode | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck, Split Rail | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| fsw | 100 to 2500 kHz | 100 to 2500 kHz | 100 to 2500 kHz | 100 to 2500 kHz | 100 to 2500 kHz | 100 kHz |