Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54060DRCT

Description
Switching Voltage Regulators 3.5-60V Inp0.5A2.5 MHz Step Down SWIFT
Datasheet
Description
Switching Voltage Regulators 3.5-60V Inp0.5A2.5 MHz Step Down SWIFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54060DRCT
Switching Voltage Regulators TPS54060DRCT
Switching Voltage Regulators 3.5-60V Inp0.5A2.5 MHz Step Down SWIFT

Switching Voltage Regulators 3.5-60V Inp0.5A2.5 MHz Step Down SWIFT

Buy Now Datasheet
Dc/dc Conv, Buck, 2.5Mhz, Vson-10; Topology Texas Instruments - 32AH6997 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.5Mhz, Vson-10; Topology Texas Instruments
32AH6997
Dc/dc Conv, Buck, 2.5Mhz, Vson-10; Topology Texas Instruments 32AH6997
DC/DC CONV, BUCK, 2.5MHZ, VSON-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:500mA; Output Voltage Min:800mV;RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.5MHZ, VSON-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:500mA; Output Voltage Min:800mV;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54060DRCT 32AH6997
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 2.5Mhz, Vson-10; Topology Texas Instruments
Input Voltage 3.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details