3.5V to 60V Input, 0.5A Step-Down Converter with Eco-Mode 10-VSON -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1111980-TPS54060DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Split Rail
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: TPS54060
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 58V
Minimum Input Voltage: 3.5V
Alternative Parts (Cross-Reference): TPS54060QDRCRQ1; MAX17501HATB+T; MAX17501GATB+; MAX17501HATB+;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
IC REG BCK SPLIT RAIL ADJ 10VSON
IC REG BCK SPLIT RAIL ADJ 10VSON
IC REG BCK SPLIT RAIL ADJ 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54060DRCR | 1111980-TPS54060DRCR | 296-50552-6-ND | TPS54060DRCR | TPS54060DRCR | TPS54060DRCR | TPS54060DRCR |
| Product Name | TPS54060 3.5V to 60V Input, 0.5A Step-Down Converter with Eco-Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54060DRCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck, Split Rail | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |