Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54060DGQR

Description
Switching Voltage Regulators 3.5-60Vin,0.5A,2.5 MHz Step Down Cnvtr
Datasheet
Description
Switching Voltage Regulators 3.5-60Vin,0.5A,2.5 MHz Step Down Cnvtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54060DGQR
Switching Voltage Regulators TPS54060DGQR
Switching Voltage Regulators 3.5-60Vin,0.5A,2.5 MHz Step Down Cnvtr

Switching Voltage Regulators 3.5-60Vin,0.5A,2.5 MHz Step Down Cnvtr

Buy Now Datasheet
Dc/dc Conv, Buck, 2.5Mhz, Msop Powerpad; Topology Texas Instruments - 17AH9402 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.5Mhz, Msop Powerpad; Topology Texas Instruments
17AH9402
Dc/dc Conv, Buck, 2.5Mhz, Msop Powerpad; Topology Texas Instruments 17AH9402
DC/DC CONV, BUCK, 2.5MHZ, MSOP POWERPAD; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP PowerPAD; No. of Pins:10Pins; Output Current:500mA; Output RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.5MHZ, MSOP POWERPAD; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP PowerPAD; No. of Pins:10Pins; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54060DGQR 17AH9402
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 2.5Mhz, Msop Powerpad; Topology Texas Instruments
Input Voltage 3.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details