The TPS54060A is a 60 V, 0.5 A step-down DC-DC regulator with an integrated 200 mΩ high-side MOSFET and Eco-Mode™ for high efficiency at light loads. It operates from a 3.5 V to 60 V input voltage range and supports switching frequencies from 100 kHz to 2.5 MHz. The device is available in a 10-pin HVSSOP package with an exposed thermal pad, measuring 3.00 mm × 3.00 mm. It features adjustable UVLO, slow start, power good output, and low quiescent current of 116 μA in operating mode and 1.3 μA in shutdown. The part operates over a temperature range of -40 °C to 125 °C.
3.5V to 60V Input, 0.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1111979-TPS54060ADGQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Split Rail
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: TPS54060A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 58V
Minimum Input Voltage: 3.5V
Alternative Parts (Cross-Reference): TPS54060QDGQRQ1; MAX17501GATB+; MAX17501HATB+;
Introduction Date: March 23, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG BCK SPLIT RAIL ADJ 10MSOP
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BCK SPLIT RAIL ADJ 10MSOP
IC REG BCK SPLIT RAIL ADJ 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54060ADGQR | 296-36803-1-ND | 1111979-TPS54060ADGQR | TPS54060ADGQR | TPS54060ADGQR | TPS54060ADGQR | TPS54060ADGQR |
| Product Name | TPS54060A 3.5V to 60V Input, 0.5A Step-Down Converter with Eco-Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54060ADGQR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck, Split Rail | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP-PowerPad | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 58 volts | 0.8000 to 58 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 58 volts | 0.8000 volts |