The TPS54060ADGQ is a 60V, 0.5A step-down DC-DC converter with an integrated 200-mΩ high-side MOSFET and Eco-Mode™ for high efficiency at light loads. It operates from a 3.5V to 60V input voltage range, supports switching frequencies from 100kHz to 2.5MHz, and can be synchronized to an external clock. The device includes adjustable UVLO, slow start, and power good output, with a 116μA quiescent current and 1.3μA shutdown current. It is packaged in a 10-pin HVSSOP with PowerPAD™, measuring 3.00mm × 3.00mm. Operating temperature range is -40°C to 125°C.
3.5V to 60V Input, 0.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 811703-TPS54060ADGQ
Packaging: Tube
Mounting Style: SMD
Current - Output: 500mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Split Rail
Frequency - Switching: 100kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 60V
Maximum Output Voltage: 58V
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Part Number Series: TPS54060A
IC REG BCK SPLIT RL ADJ 10HVSSOP
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BCK SPLIT RAIL ADJ 10MSOP
IC REG BCK SPLIT RAIL ADJ 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54060ADGQ | 296-30339-5-ND | 811703-TPS54060ADGQ | TPS54060ADGQ | TPS54060ADGQ | TPS54060ADGQ | TPS54060ADGQ |
| Product Name | TPS54060A 3.5V to 60V Input, 0.5A Step-Down Converter with Eco-Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54060ADGQ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck, Split Rail | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP Exposed Pad | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 58 volts | 0.8000 to 58 volts | 58 volts | 0.8000 volts | 0.8000 to 58 volts | 0.8000 volts |