6.5V to 28V Input, 5V Fixed Output at 1A Step-Down Regulator with Intregrated MosFET 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111978-TPS5405DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 50kHz to 1.1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Family Name: TPS5405
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 6.5V
Alternative Parts (Cross-Reference): BP5293-50; PSA60TR;
Introduction Date: May 31, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK 5V 2A 8SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 2A 8SOIC
IC REG BUCK 5V 2A 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5405DR | 1111978-TPS5405DR | 296-30579-1-ND | TPS5405DR | TPS5405DR | TPS5405DR | TPS5405DR |
| Product Name | TPS5405 6.5V to 28V Input, 5V Fixed Output at 1A Step-Down Regulator with Intregrated MosFET | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5405DR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Light Load Efficiency | Multiple Outputs; Synchronous Rectification | |||||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 6.8 to 28 volts | 28 volts | 6.5 to 28 volts | 6.5 to 28 volts | 28 volts |