Manufacturer: Texas Instruments
Win Source Part Number: 852065-TPS54040QDRCR
Series: Automotive, AEC-Q100, SWIFT™, Eco-Mode™
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Family Name: TPS540
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-27327-1-ND, 296-27327-1, -TPS54040QDRCRQ1-NDR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 500MA 10VSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 500MA 10VSON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852065-TPS54040QDRCRQ1 | 296-27327-2-ND | TPS54040QDRCRQ1 | TPS54040QDRCRQ1 | TPS54040QDRCRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54040QDRCRQ1 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 0.8000 to 39 volts | 0.8000 volts | 0.8000 to 39 volts |