Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS54040QDGQRQ1

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-27239-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27239-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27239-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54040QDGQRQ1 - 1111977-TPS54040QDGQRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54040QDGQRQ1
1111977-TPS54040QDGQRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54040QDGQRQ1 1111977-TPS54040QDGQRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111977-TPS54040QDGQ RQ1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-PowerPad Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 39V Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111977-TPS54040QDGQRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 39V
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54040QDGQRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54040QDGQRQ1
Voltage Regulators - DC DC Switching Regulators TPS54040QDGQRQ1
IC REG BUCK ADJ 500MA 10MSOP

IC REG BUCK ADJ 500MA 10MSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54040QDGQRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54040QDGQRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54040QDGQRQ1
IC REG BUCK ADJ 500MA 10MSOP

IC REG BUCK ADJ 500MA 10MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54040QDGQRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54040QDGQRQ1
Voltage Regulators - DC DC Switching Regulators TPS54040QDGQRQ1
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54040QDGQRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54040QDGQRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54040QDGQRQ1
IC REG BUCK ADJ 500MA 10HVSSOP

IC REG BUCK ADJ 500MA 10HVSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-27239-2-ND 1111977-TPS54040QDGQRQ1 TPS54040QDGQRQ1 TPS54040QDGQRQ1 TPS54040QDGQRQ1 TPS54040QDGQRQ1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54040QDGQRQ1 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-MSOP-PowerPad Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Output Voltage 0.8000 to 39 volts 0.8000 volts 0.8000 volts 0.8000 to 39 volts 0.8000 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data