DC/DC CONV, BUCK, 581KHZ, MSOPPOWERPAD10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP PowerPAD; No. of Pins:10Pins; Output Current:500mA; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH1617 |
| Product Name | Dc/dc Conv, Buck, 581Khz, Msoppowerpad10; Topology Texas Instruments |
| Input Voltage | 3.5 to 42 volts |