The TPS54040ADRCT is a 0.5-A, 42-V step-down DC-DC converter with Eco-Mode™, housed in a 10-pin VSON package measuring 3.00 mm × 3.00 mm. It operates from a 3.5-V to 42-V input voltage range, features a 200-mΩ high-side MOSFET, and draws 116 µA quiescent current with a shutdown current of 1.3 µA. Switching frequency ranges from 100 kHz to 2.5 MHz and can be synchronized to an external clock. The device includes adjustable UVLO, power good output, and slow start/sequencing control, and is rated for operation from −40°C to 125°C.
3.5V to 42V Input, 0.5A Step-Down Converter with Eco-Mode 10-VSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 500MA 10VSON
IC REG BUCK ADJ 500MA 10VSON
IC REG BUCK ADJ 500MA 10VSON
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54040ADRCT | 296-30356-1-ND | TPS54040ADRCT | TPS54040ADRCT | TPS54040ADRCT | TPS54040ADRCT |
| Product Name | TPS54040A 3.5V to 42V Input, 0.5A Step-Down Converter with Eco-Mode | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | |||||
| Output Voltage | 0.8000 to 39 volts | 0.8000 to 39 volts | 0.8000 to 39 volts | 0.8000 volts | 0.8000 volts |