Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54040ADGQR

Description
Switching Voltage Regulators 3.5-42Vin,0.5A Step- Down Converter
Datasheet
Description
Switching Voltage Regulators 3.5-42Vin,0.5A Step- Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54040ADGQR
Switching Voltage Regulators TPS54040ADGQR
Switching Voltage Regulators 3.5-42Vin,0.5A Step- Down Converter

Switching Voltage Regulators 3.5-42Vin,0.5A Step- Down Converter

Buy Now Datasheet
Buck, 3.5V To 42Vin, 0.5A, Adj, 10Msop; Topology Texas Instruments - 33AH5232 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 3.5V To 42Vin, 0.5A, Adj, 10Msop; Topology Texas Instruments
33AH5232
Buck, 3.5V To 42Vin, 0.5A, Adj, 10Msop; Topology Texas Instruments 33AH5232
BUCK, 3.5V TO 42VIN, 0.5A, ADJ, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:500mA; Output Voltage RoHS Compliant: Yes

BUCK, 3.5V TO 42VIN, 0.5A, ADJ, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:500mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54040ADGQR 33AH5232
Product Name Switching Voltage Regulators Buck, 3.5V To 42Vin, 0.5A, Adj, 10Msop; Topology Texas Instruments
Input Voltage 3.5 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details