The TPS54040ADGQ is a 0.5-A, 42-V step-down DC-DC converter with Eco-Mode™, housed in a 10-pin HVSSOP (DGQ) package measuring 3.00 mm × 3.00 mm. It operates with an input voltage range of 3.5 V to 42 V, features a 200-mΩ high-side MOSFET, and sustains a quiescent current of 116 μA in pulse skip mode. Shutdown current is 1.3 μA. The device supports switching frequencies from 100 kHz to 2.5 MHz, includes an open-drain power good output, and offers adjustable under-voltage lockout with hysteresis. It operates over a temperature range of -40°C to 125°C.
3.5V to 42V Input, 0.5A Step-Down Converter with Eco-Mode 10-MSOP-PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Win Source Part Number: 989745-TPS54040ADGQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Eco-Mode™
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Current - Output: 500mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Voltage - Output (Max): 39V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Package / Case: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-HVSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS54040ADGQ-ND,296-
Base Product Number: TPS54040
IC REG BUCK ADJ 500MA 10MSOP
IC REG BUCK ADJ 500MA 10HVSSOP
IC REG BUCK ADJ 500MA 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54040ADGQ | 296-41937-5-ND | 989745-TPS54040ADGQ | TPS54040ADGQ | TPS54040ADGQ | TPS54040ADGQ | TPS54040ADGQ |
| Product Name | TPS54040A 3.5V to 42V Input, 0.5A Step-Down Converter with Eco-Mode | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; Tube | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 39 volts | 0.8000 to 39 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 39 volts |