4.5V to 17V Input, 10A Synchronous Step-Down SWIFT? Converter with Out-of-Phase Synchronization 15-VQFN -40 to 150
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 15-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 15-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 15-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1111974-TPS54020RUWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 15-VQFN (3.5x3.5)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Wireless, Communications & Networking
IC REG BUCK ADJ 10A 15VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 15-VFQFN Exposed Pad
IC REG BUCK ADJ 10A 15VQFN
IC REG BUCK ADJ 10A 15VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54020RUWT | 296-35772-6-ND | 1111974-TPS54020RUWT | TPS54020RUWT | TPS54020RUWT | TPS54020RUWT | TPS54020RUWT |
| Product Name | TPS54020 4.5V to 17V Input, 10A Synchronous Step-Down SWIFT? Converter with Out-of-Phase Synchronization | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54020RUWT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; VQFN | Other; 15-PowerVFQFN | Other; 15-VQFN (3.5x3.5) | Other; 15-VFQFN Exposed Pad | Other; 15-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Tracking,Adjustable Current Limit,Phase Interleaving,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts | 0.6000 volts | 0.6000 to 5 volts | 0.6000 volts | 0.6000 volts |