3.5V to 42V Input, 0.5 A Step Down Converter 10-MSOP-PowerPAD -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1272553-TPS5401DGQT
Series: SWIFT, Eco-Mode
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Family Name: TPS5401
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-MSOP-PowerPad
Output Voltage MAX: 39V
Input Voltage MIN: 3.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): E-L5970D13TR; EL5970D013TR; L5970D013TR;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 500MA 10MSOP
IC REG BUCK ADJ 500MA 10MSOP
IC REG BUCK ADJ 500MA 10HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5401DGQT | 1272553-TPS5401DGQT | 296-28092-2-ND | TPS5401DGQT | TPS5401DGQT | TPS5401DGQT | TPS5401DGQT |
| Product Name | TPS5401 3.5V to 42V Input, 0.5 A Step Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5401DGQT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; MSOP-PowerPAD | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 39 volts | 0.8000 volts | 0.8000 to 39 volts | 0.8000 to 39 volts | 0.8000 volts | 0.8000 volts |