Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments TPS5401DGQT

Description
DC-DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:500mA; Output Voltage Min:800mV;RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:500mA; Output Voltage Min:800mV;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments - 28AH5864 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments
28AH5864
Dc-Dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments 28AH5864
DC-DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:500mA; Output Voltage Min:800mV;RoHS Compliant: Yes

DC-DC CONV, BUCK, 2.5MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:500mA; Output Voltage Min:800mV;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS5401DGQT
Switching Voltage Regulators TPS5401DGQT
Switching Voltage Regulators 3.5V-42Vin,0.5A Step Down SWIFT

Switching Voltage Regulators 3.5V-42Vin,0.5A Step Down SWIFT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5864 TPS5401DGQT
Product Name Dc-Dc Conv, Buck, 2.5Mhz, Msop-10; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details