Texas Instruments Standard Linear and Logic Buck 42V 0.5A Step-Down DC-DC Converter IC TPS5401DGQ

Description
3.5-42V In, 0.5A Step Down DC/DC Converter, HVSSOP Product overview: TPS5401DGQ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 42V, 0.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5401DGQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5-42V In, 0.5A Step Down DC/DC Converter, HVSSOP Product overview: TPS5401DGQ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 42V, 0.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5401DGQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 42V 0.5A Step-Down DC-DC Converter IC
739-TPS5401DGQ
Buck 42V 0.5A Step-Down DC-DC Converter IC 739-TPS5401DGQ
3.5-42V In, 0.5A Step Down DC/DC Converter, HVSSOP Product overview: TPS5401DGQ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 42V, 0.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5401DGQ can be used for catalog matching and distributor lookup.

3.5-42V In, 0.5A Step Down DC/DC Converter, HVSSOP Product overview: TPS5401DGQ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 42V, 0.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5401DGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS5401DGQ
Product Name Buck 42V 0.5A Step-Down DC-DC Converter IC
Package Type Other; HVSSOP
Output Voltage 39 volts
Input Voltage 42 volts
IOUT 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Automotive 65V HTSSOP Boost DC-DC Converter IC - 715-LM5121QMHE/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 100 volts
IQ 0.0040 amps
View Details
2 suppliers