3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272552-TPS54010PWPR
Series: SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 280kHz ~ 700kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 14A
Family Name: TPS54010
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Output Voltage MAX: 3.6V
Input Voltage MIN: 3V
Voltage Input MAX: 4V
Alternative Parts (Cross-Reference): STPRDC01TR; PSA60TR; TPS54010PWPG4;
Introduction Date: February 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 28-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 14A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 14A 28HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54010PWPRG4 | 1272552-TPS54010PWPRG4 | TPS54010PWPRG4-ND | TPS54010PWPRG4 | TPS54010PWPRG4 | TPS54010PWPRG4 |
| Product Name | TPS54010 3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54010PWPRG4 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 2.5 volts | 0.9000 volts | 0.9000 to 3.6 volts | 0.9000 volts | 0.9000 to 3.6 volts |