Texas Instruments TPS54010 3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter TPS54010PWPG4

Description
3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54010 3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter - TPS54010PWPG4 - Texas Instruments
Dallas, TX, United States
TPS54010 3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter
TPS54010PWPG4
TPS54010 3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter TPS54010PWPG4
3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter 28-HTSSOP -40 to 85

3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter 28-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54010PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54010PWPG4-ND
Voltage Regulators - DC DC Switching Regulators TPS54010PWPG4-ND
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 28-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 28-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54010PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54010PWPG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54010PWPG4
IC REG BUCK ADJ 14A 28HTSSOP

IC REG BUCK ADJ 14A 28HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54010PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54010PWPG4
Voltage Regulators - DC DC Switching Regulators TPS54010PWPG4
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 28-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 28-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54010PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54010PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54010PWPG4
IC REG BUCK ADJ 14A 28HTSSOP

IC REG BUCK ADJ 14A 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54010PWPG4 TPS54010PWPG4-ND TPS54010PWPG4 TPS54010PWPG4 TPS54010PWPG4
Product Name TPS54010 3V to 4V Input, 14A Synchronous SWIFT? Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 2.5 volts 0.9000 to 3.6 volts 0.9000 to 3.6 volts 0.9000 volts
Unlock Full Specs
to access all available technical data