1.5V to 18V Input (4.5V to 25V Bias), 12-A Synchronous Step-Down SWIFT? Converter with PMBus? 28-VQFN-CLIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 707864-TPS53915RVET
Series: TPS series
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 12A
Categories: Integrated Circuits
Supplier Device Package: 28-VQFN-CLIP (4.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.5V
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 200kHz ~ 1MHz
Voltage - Input (Minimum): 1.5V
Voltage - Input (Maximum): 18V
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 28-VFQFN Exposed Pad
IC REG BUCK ADJ 12A 28VQFN
IC REG BUCK ADJ 12A 28VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 28-VFQFN Exposed Pad
IC REG BUCK ADJ 12A 28VQFN
Switching Voltage Regulators 1.5-18V Input 12A Sync SD SWIFT Cnvtr
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53915RVET | 707864-TPS53915RVET | 296-37151-2-ND | TPS53915RVET | TPS53915RVET | TPS53915RVET | TPS53915RVET | TPS53915RVET |
| Product Name | TPS53915 1.5V to 18V Input (4.5V to 25V Bias), 12-A Synchronous Step-Down SWIFT? Converter with PMBus? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53915RVET | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; VQFN-CLIP | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,PMBus,Power Good,Synchronous Rectification,Voltage Margining | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts | ||
| IOUT | 12 amps | 12 amps | 12 amps | 12 amps | 12 amps | 12 amps | 12 amps |