1.5V to 18V Input (4.5V to 25V Bias), 12-A Synchronous Step-Down SWIFT? Converter with PMBus? 28-VQFN-CLIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 847879-TPS53915RVER
Series: SWIFT™, D-CAP3™, Eco-Mode™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS53915
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-48748-1, 296-48748-2, TPS53915RVER-ND, 296-48748-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 28-VFQFN Exposed Pad
IC REG BUCK ADJ 12A 28VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 28-VFQFN Exposed Pad
Switching Voltage Regulators 1.5-18V Input 12A Sync SD SWIFT Cnvtr
IC REG BUCK ADJ 12A 28VQFN
IC REG BUCK ADJ 12A 28VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53915RVER | 847879-TPS53915RVER | 296-48748-2-ND | TPS53915RVER | TPS53915RVER | TPS53915RVER | TPS53915RVER | TPS53915RVER |
| Product Name | TPS53915 1.5V to 18V Input (4.5V to 25V Bias), 12-A Synchronous Step-Down SWIFT? Converter with PMBus? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS53915RVER | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; VQFN-CLIP | Other; Reel - TR | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,PMBus,Power Good,Synchronous Rectification,Voltage Margining | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts | |||
| IOUT | 12 amps | 12 amps | 12 amps | 12 amps | 12 amps | 12 amps |