High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus? 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111971-TPS53819ARGT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Selectable
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Serial Interfaces: PMBus
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 16-VQFN (3x3)
IC REG CTRLR BUCK PMBUS 16QFN
Switching Controllers Hi-Perf Eco-mode Sgl Sync SD Cntrlr
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 16-VQFN (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53819ARGTT | 1111971-TPS53819ARGTT | 296-47879-2-ND | TPS53819ARGTT | TPS53819ARGTT | TPS53819ARGTT |
| Product Name | TPS53819A High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus? | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53819ARGTT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; QFN | Other; 16-QFN (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,PMBus,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Synchronous Rectification | Enable, Power Good | ||
| Output Voltage | 0.6000 to 5.5 volts | |||||
| IOUT | 40 amps |