Texas Instruments TPS53819A High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus? TPS53819ARGTR

Description
High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus? 16-QFN -40 to 85
Request a Quote Datasheet
Description
High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus? 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS53819A High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus? - TPS53819ARGTR - Texas Instruments
Dallas, TX, United States
TPS53819A High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus?
TPS53819ARGTR
TPS53819A High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus? TPS53819ARGTR
High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus? 16-QFN -40 to 85

High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus? 16-QFN -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - 296-35480-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-35480-1-ND
DC DC Switching Controllers 296-35480-1-ND
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 16-VQFN (3x3)

Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 16-VQFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 296-35480-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-35480-2-ND
DC DC Switching Controllers 296-35480-2-ND
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 16-VQFN (3x3)

Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 16-VQFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 296-35480-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-35480-6-ND
DC DC Switching Controllers 296-35480-6-ND
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 16-VQFN (3x3)

Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 16-VQFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53819ARGTR - 103276-TPS53819ARGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53819ARGTR
103276-TPS53819ARGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53819ARGTR 103276-TPS53819ARGTR
Manufacturer: Texas Instruments Win Source Part Number: 103276-TPS53819ARGTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Selectable Control Features: Enable, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Serial Interfaces: PMBus Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Supply Voltage - Operating: 3 V to 28 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 103276-TPS53819ARGTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Selectable
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Serial Interfaces: PMBus
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking

Buy Now Datasheet
DC DC Switching Controllers - TPS53819ARGTR - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TPS53819ARGTR
DC DC Switching Controllers TPS53819ARGTR
IC REG CTRLR BUCK PMBUS 16QFN

IC REG CTRLR BUCK PMBUS 16QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS53819ARGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS53819ARGTR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS53819ARGTR
IC REG CTRLR BUCK PMBUS 16QFN

IC REG CTRLR BUCK PMBUS 16QFN

Supplier's Site Datasheet
DC DC Switching Controllers - TPS53819ARGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS53819ARGTR
DC DC Switching Controllers TPS53819ARGTR
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 16-VQFN (3x3)

Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 16-VQFN (3x3)

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS53819ARGTR
Switching Controllers TPS53819ARGTR
Switching Controllers Hi-Perf Eco-mode Sgl Sync SD Cntrlr

Switching Controllers Hi-Perf Eco-mode Sgl Sync SD Cntrlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS53819ARGTR 296-35480-1-ND 103276-TPS53819ARGTR TPS53819ARGTR TPS53819ARGTR TPS53819ARGTR TPS53819ARGTR
Product Name TPS53819A High-Performance, Eco-mode?, Single Synchronous Step-Down Controller with PMBus? DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53819ARGTR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck Buck Buck
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,PMBus,Power Good,Pre-Bias Start-Up,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Power Good Enable, Power Good
Output Voltage 0.6000 to 5.5 volts
IOUT 40 amps
Unlock Full Specs
to access all available technical data